NEN-EN 853
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Hoses and hose assemblies): | 23.040.70 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
NEN-EN 853
April 1, 2015
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
A description is not available for this item.
May 1, 2013
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
A description is not available for this item.
November 1, 2011
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
A description is not available for this item.
July 1, 2007
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
A description is not available for this item.
January 1, 1997
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
Specifies requirements for four types of wire braid reinforced hose and hose assemblies of nominal bore from 5 to 51. They are suitable for use with: -hydraulic fluids in accordance with ISO 6743-4...
November 1, 1992
Rubber hoses and hose assemblies - Wire braid reinforced hydraulic type - Specification
Specifies requirements for four types of wire braid reinforced hose and hose assemblies of nominal bore from 5 to 51. They are suitable for use with: -hydraulic fluids in accordance with ISO 6743-4...