NEN-EN-ISO 11120
Gas cylinders - Refillable seamless steel pressure vessels for compressed gas transport of water capacity between 150 l and 3000 l - Design and testing
| Organization: | NEN |
| Publication Date: | 1 July 1996 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Gas cylinders): | 23.020.35 |
scope:
Is to provide a specification for the design, construction, inspection and approval of seamless quenched and tempered steel containers intended for the transportation and distribution of compressed gases. Applies to seamless steel double ended pressure gas containers, of a water capacity from 150 l to and including 3000 l. These containers can be used alone or in batteries to equip road trailers or skids (ISO modules) for the transportation and distribution of compressed gases.
Document History