NEN-EN-ISO 11120

Gas cylinders - Refillable seamless steel tubes for compressed gas transport, of water capacity between 150 l and 3000 l - Design construction and testing

inactive
Organization: NEN
Publication Date: 1 April 1999
Status: inactive
Page Count: 46
ICS Code (Gas cylinders): 23.020.35
scope:

Is to provide a specification for the design, construction, inspection and approval of seamless quenched and tempered steel containers intended for the transportation and distribution of compressed gases. Applies to seamless steel double ended pressure gas containers, of a water capacity from 150 l to and including 3000 l. These containers can be used alone or in batteries to equip road trailers or skids (ISO modules) for the transportation and distribution of compressed gases.

Document History

February 1, 2015
Gas cylinders - Refillable seamless steel tubes of water capacity between 150 l and 3000 l - Design, construction and testing
NEN-EN-ISO 11120 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examinations and tests at manufacture of refillable quenched and...
July 1, 2013
Gas cylinders - Refillable seamless steel tubes for compressed gas transport, of water capacity between 150 l and 3000 l - Design construction and testing - Amendment 1: Requirements for design of tubes for embrittling gases
A description is not available for this item.
July 1, 2012
Gas cylinders - Refillable seamless steel tubes of water capacity between 150 l and 3000 l - Design construction and testing
NEN-EN-ISO 11120 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examinations and tests at manufacture of refillable quenched and...
June 1, 2011
Gas cylinders - Refillable seamless steel tubes for compressed gas transport, of water capacity between 150 l and 3000 l - Design construction and testing - Amendment 1: Requirements for design of tubes for embrittling gases
A description is not available for this item.
November 1, 2010
Gas cylinders - Refillable seamless steel tubes of water capacity between 150 l and 3000 l - Design construction and testing
NEN-EN-ISO 11120 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examinations and tests at manufacture of refillable quenched and...
June 1, 2009
Gas cylinders - Refillable seamless steel tubes of water capacity between 150 l and 3000 l - Design construction and testing
NEN-EN-ISO 11120 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examinations and tests at manufacture of refillable quenched and...
NEN-EN-ISO 11120
April 1, 1999
Gas cylinders - Refillable seamless steel tubes for compressed gas transport, of water capacity between 150 l and 3000 l - Design construction and testing
Is to provide a specification for the design, construction, inspection and approval of seamless quenched and tempered steel containers intended for the transportation and distribution of compressed...
July 1, 1996
Gas cylinders - Refillable seamless steel pressure vessels for compressed gas transport of water capacity between 150 l and 3000 l - Design and testing
Is to provide a specification for the design, construction, inspection and approval of seamless quenched and tempered steel containers intended for the transportation and distribution of compressed...
Advertisement