NEN-EN-ISO 11120

Gas cylinders - Refillable seamless steel tubes of water capacity between 150 l and 3000 l - Design construction and testing

inactive
Organization: NEN
Publication Date: 1 July 2012
Status: inactive
Page Count: 47
ICS Code (Gas cylinders): 23.020.35
scope:

NEN-EN-ISO 11120 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examinations and tests at manufacture of refillable quenched and tempered seamless steel tubes of water capacities exceeding 150 l up to and including 3 000 l for compressed and liquefied gases exposed to extreme world-wide ambient temperatures, normally between -50 °C and +65 °C. This International Standard is applicable to tubes with a maximum tensile strength, Rma, of less than 1 100 MPa. These tubes can be used alone or in batteries to equip trailers or multiple element gas containers (ISO modules or skids) for the transportation and distribution of compressed gases. This International Standard is applicable to tubes having an opening at each end.

Document History

February 1, 2015
Gas cylinders - Refillable seamless steel tubes of water capacity between 150 l and 3000 l - Design, construction and testing
NEN-EN-ISO 11120 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examinations and tests at manufacture of refillable quenched and...
July 1, 2013
Gas cylinders - Refillable seamless steel tubes for compressed gas transport, of water capacity between 150 l and 3000 l - Design construction and testing - Amendment 1: Requirements for design of tubes for embrittling gases
A description is not available for this item.
NEN-EN-ISO 11120
July 1, 2012
Gas cylinders - Refillable seamless steel tubes of water capacity between 150 l and 3000 l - Design construction and testing
NEN-EN-ISO 11120 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examinations and tests at manufacture of refillable quenched and...
June 1, 2011
Gas cylinders - Refillable seamless steel tubes for compressed gas transport, of water capacity between 150 l and 3000 l - Design construction and testing - Amendment 1: Requirements for design of tubes for embrittling gases
A description is not available for this item.
November 1, 2010
Gas cylinders - Refillable seamless steel tubes of water capacity between 150 l and 3000 l - Design construction and testing
NEN-EN-ISO 11120 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examinations and tests at manufacture of refillable quenched and...
June 1, 2009
Gas cylinders - Refillable seamless steel tubes of water capacity between 150 l and 3000 l - Design construction and testing
NEN-EN-ISO 11120 specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes, examinations and tests at manufacture of refillable quenched and...
April 1, 1999
Gas cylinders - Refillable seamless steel tubes for compressed gas transport, of water capacity between 150 l and 3000 l - Design construction and testing
Is to provide a specification for the design, construction, inspection and approval of seamless quenched and tempered steel containers intended for the transportation and distribution of compressed...
July 1, 1996
Gas cylinders - Refillable seamless steel pressure vessels for compressed gas transport of water capacity between 150 l and 3000 l - Design and testing
Is to provide a specification for the design, construction, inspection and approval of seamless quenched and tempered steel containers intended for the transportation and distribution of compressed...
Advertisement