NEN-EN-ISO 11127-5
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 5: Determination of moisture
inactive
| Organization: | NEN |
| Publication Date: | 1 August 1997 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Paint coating processes): | 87.020 |
scope:
The procedure includes weighing a test portion of approximately 100 g into a container, placing the container with the test portion in an oven previously adjusted to 110°C, leaving for at least 1 h, transferring the container to a desiccator, allowing to cool to room temperature, reweighing the container with the dried test portion, determining the mass of the dried test portion.
Document History
March 1, 2021
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 5: Determination of moisture
This document specifies a method for the determination of the level of free moisture present in nonmetallic blast-cleaning abrasives. It is determined by measuring the mass lost on heating.
This...
December 1, 2011
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 5: Determination of moisture
This is one of a number of parts of ISO 11127 dealing with the sampling and testing of non-metallic abrasives for blast-cleaning. The types of non-metallic abrasive and requirements on each are...
January 1, 2010
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 5: Determination of moisture
This is one of a number of parts of ISO 11127 dealing with the sampling and testing of non-metallic abrasives for blast-cleaning. The types of non-metallic abrasive and requirements on each are...
NEN-EN-ISO 11127-5
August 1, 1997
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 5: Determination of moisture
The procedure includes weighing a test portion of approximately 100 g into a container, placing the container with the test portion in an oven previously adjusted to 110°C, leaving for at least 1 h,...