NEN-EN-ISO 11127-5
Preparation of steel substrates before application of paints and related products - Test methods for non-metallic blast-cleaning abrasives - Part 5: Determination of moisture
| Organization: | NEN |
| Publication Date: | 1 January 2010 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Paint coating processes): | 87.020 |
| ICS Code (Surface preparation): | 25.220.10 |
scope:
This is one of a number of parts of ISO 11127 dealing with the sampling and testing of non-metallic abrasives for blast-cleaning. The types of non-metallic abrasive and requirements on each are contained in ISO 11126. The ISO 11126 and ISO 11127 series have been drafted as a coherent set of International Standards on non-metallic blast-cleaning abrasives. Information on all parts of both series is given in annex A. This part of ISO 11127 specifies a method for the determination of the level of free moisture present in non-metallic blast-cleaning abrasives. It is determined by measuring the mass lost on heating.
Document History