NEN-EN-ISO 12402-5/C1

Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements

active
Organization: NEN
Publication Date: 1 January 2007
Status: active
Page Count: 5
ICS Code (Lifejackets, buoyancy aids and flotation devices): 13.340.70

Document History

June 1, 2010
Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements
A description is not available for this item.
September 1, 2008
Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements
A description is not available for this item.
NEN-EN-ISO 12402-5/C1
January 1, 2007
Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements
A description is not available for this item.
September 1, 2006
Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements
This part of ISO 12402 specifies the safety requirements for buoyancy aids with a buoyancy of not less than 50 N used in sheltered waters with help and rescue close at hand under such circumstances...
September 1, 2000
Personal flotation devices - Part 5: Class E (buoyancy aids -50 N), safety requirements
This part of ISO 12402 specifies the safety requirements for buoyancy aids with a buoyancy of not less than 50 N used in sheltered waters with help and rescue close at hand under such circumstances...

References

Advertisement