NEN-EN-ISO 12402-5/A1
Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2008 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Lifejackets, buoyancy aids and flotation devices): | 13.340.70 |
Document History
June 1, 2010
Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements
A description is not available for this item.
NEN-EN-ISO 12402-5/A1
September 1, 2008
Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements
A description is not available for this item.
January 1, 2007
Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements
A description is not available for this item.
September 1, 2006
Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements
This part of ISO 12402 specifies the safety requirements for buoyancy aids with a buoyancy of not less than 50 N used in sheltered waters with help and rescue close at hand under such circumstances...
September 1, 2000
Personal flotation devices - Part 5: Class E (buoyancy aids -50 N), safety requirements
This part of ISO 12402 specifies the safety requirements for buoyancy aids with a buoyancy of not less than 50 N used in sheltered waters with help and rescue close at hand under such circumstances...