NEN-EN-ISO 12402-5

Personal flotation devices - Part 5: Class E (buoyancy aids -50 N), safety requirements

inactive
Organization: NEN
Publication Date: 1 September 2000
Status: inactive
Page Count: 24
ICS Code (Lifejackets, buoyancy aids and flotation devices): 13.340.70
scope:

This part of ISO 12402 specifies the safety requirements for buoyancy aids with a buoyancy of not less than 50 N used in sheltered waters with help and rescue close at hand under such circumstances where more bulky or buoyant devices can impair the user's activity. It applies to buoyancy aids used by adults or children.

Document History

June 1, 2010
Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements
A description is not available for this item.
September 1, 2008
Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements
A description is not available for this item.
January 1, 2007
Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements
A description is not available for this item.
September 1, 2006
Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements
This part of ISO 12402 specifies the safety requirements for buoyancy aids with a buoyancy of not less than 50 N used in sheltered waters with help and rescue close at hand under such circumstances...
NEN-EN-ISO 12402-5
September 1, 2000
Personal flotation devices - Part 5: Class E (buoyancy aids -50 N), safety requirements
This part of ISO 12402 specifies the safety requirements for buoyancy aids with a buoyancy of not less than 50 N used in sheltered waters with help and rescue close at hand under such circumstances...

References

Advertisement