NEN-EN-ISO 3613

Metallic and other inorganic coatings - Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys - Test methods

inactive
Organization: NEN
Publication Date: 1 December 2010
Status: inactive
Page Count: 22
ICS Code (Surface treatment): 25.220.20
scope:

This International Standard specifies methods for the determination of - the presence of colourless chromate conversion coatings, - the presence of hexavalent chromium in colourless and coloured coatings on zinc or cadmium or aluminium-zinc (mass fraction of aluminium: 55 %, within a range of 54 % to 56 % mass fraction) and zinc-aluminium (mass fraction of aluminium: 5 %) alloys, - the total chromium content per unit area on zinc and cadmium, - the mass per unit area of both colourless and coloured coatings, - the satisfactory adhesion of chromate conversion coatings, and - the quality of chromate coatings. These methods are applicable - to colourless and coloured chromate conversion coatings containing trivalent and hexavalent chromium in varying proportions and produced by either chemical or electrochemical processes, and - only to chromate coatings that are free from any supplementary coatings, such as oil, water or solvent-based polymers or wax.

Document History

June 1, 2021
Metallic and other inorganic coatings - Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys - Test methods
This document specifies methods for the determination of — the presence of colourless chromate conversion coatings, — the presence of hexavalent chromium in colourless and coloured coatings on zinc...
NEN-EN-ISO 3613
December 1, 2010
Metallic and other inorganic coatings - Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys - Test methods
This International Standard specifies methods for the determination of - the presence of colourless chromate conversion coatings, - the presence of hexavalent chromium in colourless and coloured...
September 1, 2001
Chromate conversion coatings on zinc, cadmium aluminium-zinc alloys and zinc-aluminium alloys - Test methods
Specifies methods for the determination of the - presence of colourless chromate conversion coatings; - presence and quantity of hexavalent chromium in colourless and coloured coatings on zinc,...
December 1, 1994
Chromate conversion coatings on zinc and cadmium - Test methods
Specifies methods for the determination of the presence of colourless (practically invisible) chromate conversion coatings, the presence and quantity of hexavalent chromium in colourless and coloured...
Advertisement