NEN-EN-ISO 3613

Chromate conversion coatings on zinc, cadmium aluminium-zinc alloys and zinc-aluminium alloys - Test methods

inactive
Organization: NEN
Publication Date: 1 September 2001
Status: inactive
Page Count: 16
ICS Code (Surface treatment): 25.220.20
scope:

Specifies methods for the determination of the - presence of colourless chromate conversion coatings; - presence and quantity of hexavalent chromium in colourless and coloured coatings on zinc, cadmium, aluminium (55% mass fraction)-zinc and zinc-aluminium (5% mass fraction) alloys; - total chromium content per unit area on zinc and cadmium; - mass per unit area of both colourless and coloured coatings; - satisfactory adhesion of chromate conversion coatings; - quality of chromate coating. These methods are applicable - to colourless and coloured chromate conversion coatings containing tri- and hexavalent chromium in varying proportions and produced by either chemical or electrochemical processes; - only to chromate coatings that are free any supplementary coatings such as oil, water or solvent-based polymers or wax.

Document History

June 1, 2021
Metallic and other inorganic coatings - Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys - Test methods
This document specifies methods for the determination of — the presence of colourless chromate conversion coatings, — the presence of hexavalent chromium in colourless and coloured coatings on zinc...
December 1, 2010
Metallic and other inorganic coatings - Chromate conversion coatings on zinc, cadmium, aluminium-zinc alloys and zinc-aluminium alloys - Test methods
This International Standard specifies methods for the determination of - the presence of colourless chromate conversion coatings, - the presence of hexavalent chromium in colourless and coloured...
NEN-EN-ISO 3613
September 1, 2001
Chromate conversion coatings on zinc, cadmium aluminium-zinc alloys and zinc-aluminium alloys - Test methods
Specifies methods for the determination of the - presence of colourless chromate conversion coatings; - presence and quantity of hexavalent chromium in colourless and coloured coatings on zinc,...
December 1, 1994
Chromate conversion coatings on zinc and cadmium - Test methods
Specifies methods for the determination of the presence of colourless (practically invisible) chromate conversion coatings, the presence and quantity of hexavalent chromium in colourless and coloured...
Advertisement