BSI - BS 3643-2
ISO metric screw threads Part 2: Specification for selected limits of size
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 30 November 2007 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Metric screw threads): | 21.040.10 |
Document History
November 30, 2007
ISO metric screw threads Part 2: Specification for selected limits of size
A description is not available for this item.
BS 3643-2
November 30, 2007
ISO metric screw threads Part 2: Specification for selected limits of size
A description is not available for this item.
December 31, 1981
ISO Metric Screw Threads: Selected Limits of Size
Specifies the fundamental deviations, tolerances and limits of size for tolerance classes 4H, 5H, 6H and 7H for internal threads and 4h, 6g, and 8g for external threads for coarse pitch 1 mm to 68 mm...