NEN-EN-ISO 9626

Stainless steel needle tubing for the manufacture of medical devices

inactive
Organization: NEN
Publication Date: 1 April 1995
Status: inactive
Page Count: 20
ICS Code (Syringes, needles and catheters): 11.040.25
scope:

Specifies de dimensions, surface and mechanical properties of normal- and thin-walled tubing of designated metric sizes 3,4 mm to 0,3 mm, and of extra-thin-walled tubing of designated metric sizes 2,1 mm to 0,6 mm.

Document History

September 1, 2016
Stainless steel needle tubing for the manufacture of medical devices - Requirements and test methods
NEN-EN-ISO 9626 applies to rigid stainless steel needle tubing suitable for use in the manufacture of hypodermic needles and other medical devices primarily for human use. This International Standard...
July 1, 2001
Stainless steel needle tubing for the manufacture of medical devices
A description is not available for this item.
March 1, 2000
Stainless steel needle tubing for the manufacture of medical devices
A description is not available for this item.
NEN-EN-ISO 9626
April 1, 1995
Stainless steel needle tubing for the manufacture of medical devices
Specifies de dimensions, surface and mechanical properties of normal- and thin-walled tubing of designated metric sizes 3,4 mm to 0,3 mm, and of extra-thin-walled tubing of designated metric sizes...

References

Advertisement