NEN-EN-ISO 9626/A1
Stainless steel needle tubing for the manufacture of medical devices
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2001 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
Document History
September 1, 2016
Stainless steel needle tubing for the manufacture of medical devices - Requirements and test methods
NEN-EN-ISO 9626 applies to rigid stainless steel needle tubing suitable for use in the manufacture of hypodermic needles and other medical devices primarily for human use. This International Standard...
NEN-EN-ISO 9626/A1
July 1, 2001
Stainless steel needle tubing for the manufacture of medical devices
A description is not available for this item.
March 1, 2000
Stainless steel needle tubing for the manufacture of medical devices
A description is not available for this item.
April 1, 1995
Stainless steel needle tubing for the manufacture of medical devices
Specifies de dimensions, surface and mechanical properties of normal- and thin-walled tubing of designated metric sizes 3,4 mm to 0,3 mm, and of extra-thin-walled tubing of designated metric sizes...