NEN-EN-ISO 9626/A1
Stainless steel needle tubing for the manufacture of medical devices
inactive
| Organization: | NEN |
| Publication Date: | 1 March 2000 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Syringes, needles and catheters): | 11.040.25 |
Document History
September 1, 2016
Stainless steel needle tubing for the manufacture of medical devices - Requirements and test methods
NEN-EN-ISO 9626 applies to rigid stainless steel needle tubing suitable for use in the manufacture of hypodermic needles and other medical devices primarily for human use. This International Standard...
July 1, 2001
Stainless steel needle tubing for the manufacture of medical devices
A description is not available for this item.
NEN-EN-ISO 9626/A1
March 1, 2000
Stainless steel needle tubing for the manufacture of medical devices
A description is not available for this item.
April 1, 1995
Stainless steel needle tubing for the manufacture of medical devices
Specifies de dimensions, surface and mechanical properties of normal- and thin-walled tubing of designated metric sizes 3,4 mm to 0,3 mm, and of extra-thin-walled tubing of designated metric sizes...