NEN-EN 845-2+A1
Specification for ancillary components for masonry - Part 2: Lintels
| Organization: | NEN |
| Publication Date: | 1 August 2016 |
| Status: | active |
| Page Count: | 46 |
| ICS Code (Masonry): | 91.080.30 |
scope:
NEN-EN 845-2:2013+A1 specifies requirements for prefabricated lintels for maximum spans of 4,5 m and made from steel, autoclaved aerated concrete, manufactured stone, concrete, fired clay units, calcium silicate units, natural stone units, or a combination of these materials. Concrete and steel beams conforming to EN 1090-1, EN 12602 and EN 13225, as appropriate, are not covered by this standard. Prefabricated lintels can be either complete lintels or the prefabricated part of a composite lintel. This European Standard is not applicable to: a) lintels completely made on site; b) lintels of which the tensile parts are made on site; c) timber lintels; d) natural stone lintels, not reinforced. Linear components spanning clear openings greater than 4,5 m in masonry walls and linear components intended for use independently in a structural role (e.g. beams) are not covered by this standard.
Document History