NEN-EN 845-2

Specification for ancillary components for masonry - Part 2: Lintels

inactive
Organization: NEN
Publication Date: 1 February 2010
Status: inactive
Page Count: 41
ICS Code (Masonry): 91.080.30
scope:

This European Standard specifies requirements for prefabricated lintels for spans over clear openings in a masonry wall up to a maximum of 4,5 m and made from steel, autoclaved aerated concrete, manufactured stone, concrete, fired clay units, calcium silicate units, natural stone units, or using a combination of these materials. Concrete and steel beams conforming to EN 1090-1, EN 12602 and EN 13225, as appropriate, are not covered by this Standard. Prefabricated lintels can be either complete lintels or the prefabricated part of a composite lintel. Linear components spanning clear openings greater than 4,5 m in masonry walls and linear components intended for use independently in a structural role (e.g. beams) are not covered by this standard.

Document History

August 1, 2016
Specification for ancillary components for masonry - Part 2: Lintels
NEN-EN 845-2:2013+A1 specifies requirements for prefabricated lintels for maximum spans of 4,5 m and made from steel, autoclaved aerated concrete, manufactured stone, concrete, fired clay units,...
November 1, 2015
Specification for ancillary components for masonry - Part 2: Lintels
A description is not available for this item.
June 1, 2013
Specification for ancillary components for masonry - Part 2: Lintels
This European Standard specifies requirements for prefabricated lintels for maximum spans of 4,5 m and made from steel, autoclaved aerated concrete, manufactured stone, concrete, fired clay units,...
NEN-EN 845-2
February 1, 2010
Specification for ancillary components for masonry - Part 2: Lintels
This European Standard specifies requirements for prefabricated lintels for spans over clear openings in a masonry wall up to a maximum of 4,5 m and made from steel, autoclaved aerated concrete,...
June 1, 2003
Specification for ancillary components for masonry - Part 2: Lintels
Specifies requirements for prefabricated lintels for spans over clear openings up to a maximum of 4,5 m and made from steel, autoclaved aerated concrete, manufactured stone, concrete, prestressed...
June 1, 2001
Specification for ancillary components for masonry - Part 2: Lintels
Specifies requirements for prefabricated lintels for spans over clear openings up to a maximum of 4,5 m and made from steel, autoclaved aerated concrete, manufactured stone, concrete, prestressed...
June 1, 2000
Specification for ancillary components for masonry - Part 2: Lintels
Specifies requirements for prefabricated lintels for spans over clear openings up to a maximum of 4,5 m and made from steel, autoclaved aerated concrete, manufactured stone, concrete, prestressed...
October 1, 1992
Specification for ancillary components for masonry - Part 2: Lintels
Specifies requirements for prefabricated lintels for spans over clear openings up to a maximum of 4,5 m and made from steel, autoclaved aerated concrete, manufactured stone, concrete, prestressed...
Advertisement