NEN-EN 845-2
Specification for ancillary components for masonry - Part 2: Lintels
| Organization: | NEN |
| Publication Date: | 1 June 2003 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Walls. Partitions. Façades): | 91.060.10 |
| ICS Code (Masonry): | 91.080.30 |
scope:
Specifies requirements for prefabricated lintels for spans over clear openings up to a maximum of 4,5 m and made from steel, autoclaved aerated concrete, manufactured stone, concrete, prestressed concrete, fired clay units, calcium silicate units, natural stone units, or using a combination of these materials. Prefabricated lintels can be either complete lintels or the prefabricated part of a composite lintel.
Document History