NEN-EN-ISO 10308
Metallic coatings - Review of porosity tests
| Organization: | NEN |
| Publication Date: | 1 March 2003 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Metallic coatings): | 25.220.40 |
scope:
This International Standard reviews published methods for revealing pores (see ISO 2080) and discontinuities in coatings of aluminium, anodized aluminium, brass, cadmium, chromium, cobalt, copper, gold, indium, lead, nickel, nickel-boron, nickel-cobalt, nickel-iron, nickel-phosphorus, palladium, platinum, vitreous or porcelain enamel, rhodium, silver, tin, tin-lead, tin-nickel, tin-zinc, zinc and chromate or phosphate conversion coatings (including associated organic films) on aluminium, beryllium-copper, brass, copper, iron, NiFeCo alloys, magnesium, nickel, nickel-boron, nickel-phosphorus, phosphor-bronze, silver, steel, tin-nickel and zinc alloy basis metal.
Document History