NEN-EN-ISO 10308

Metallic coatings - Review of porosity tests

active, Most Current
Organization: NEN
Publication Date: 1 February 2006
Status: active
Page Count: 43
ICS Code (Metallic coatings): 25.220.40
scope:

This International Standard reviews published methods for revealing pores (see ISO 2080) and discontinuities in coatings of aluminium, anodized aluminium, brass, cadmium, chromium, cobalt, copper, gold, indium, lead, nickel, nickel-boron, nickel-cobalt, nickel-iron, nickel-phosphorus, palladium, platinum, vitreous or porcelain enamel, rhodium, silver, tin, tin-lead, tin-nickel, tin-zinc, zinc and chromate or phosphate conversion coatings (including associated organic films) on aluminium, beryllium-copper, brass, copper, iron, NiFeCo alloys, magnesium, nickel, nickel-boron, nickel-phosphorus, phosphor-bronze, silver, steel, tin-nickel and zinc alloy basis metal.

Document History

NEN-EN-ISO 10308
February 1, 2006
Metallic coatings - Review of porosity tests
This International Standard reviews published methods for revealing pores (see ISO 2080) and discontinuities in coatings of aluminium, anodized aluminium, brass, cadmium, chromium, cobalt, copper,...
March 1, 2003
Metallic coatings - Review of porosity tests
This International Standard reviews published methods for revealing pores (see ISO 2080) and discontinuities in coatings of aluminium, anodized aluminium, brass, cadmium, chromium, cobalt, copper,...
September 1, 1997
Metallic coatings - Review of porosity tests
Reviews published methods for revealing pores (see ISO 2080) and discontinuities in coatings of aluminium, anodized aluminium, brass, cadmium, chromium, cobalt, copper, gold, indium, lead, nickel,...
Advertisement