NEN-EN-ISO 10308

Metallic coatings - Review of porosity tests

inactive
Organization: NEN
Publication Date: 1 September 1997
Status: inactive
Page Count: 34
ICS Code (Metallic coatings): 25.220.40
scope:

Reviews published methods for revealing pores (see ISO 2080) and discontinuities in coatings of aluminium, anodized aluminium, brass, cadmium, chromium, cobalt, copper, gold, indium, lead, nickel, nickel-boron, nickel-cobalt, nickel-iron, nickel-phosphorus, palladium, platinum, vitreous or porcelain enamel, rhodium, silver, tin, tin-lead, tin-nickel, tin-zinc, zinc and chromate or phosphate conversion coatings (including associated organic films) on aluminium, beryllium-copper, brass, copper, iron, kovar, (NiFeCo) alloys, magnesium, nickel, nickel-boron, nickel-phosphorus, phosphor-bronze, silver, steel, tin-nickel and zinc alloy base metal. The tests summarized in this standard are designed to react with the substrate when exposed, by a discontinuity, in such a way as to form an observable reaction product.

Document History

February 1, 2006
Metallic coatings - Review of porosity tests
This International Standard reviews published methods for revealing pores (see ISO 2080) and discontinuities in coatings of aluminium, anodized aluminium, brass, cadmium, chromium, cobalt, copper,...
March 1, 2003
Metallic coatings - Review of porosity tests
This International Standard reviews published methods for revealing pores (see ISO 2080) and discontinuities in coatings of aluminium, anodized aluminium, brass, cadmium, chromium, cobalt, copper,...
NEN-EN-ISO 10308
September 1, 1997
Metallic coatings - Review of porosity tests
Reviews published methods for revealing pores (see ISO 2080) and discontinuities in coatings of aluminium, anodized aluminium, brass, cadmium, chromium, cobalt, copper, gold, indium, lead, nickel,...
Advertisement