NEN-ISO 4250-1

Earth-mover tyres and rims - Part 1: Tyre designation and dimensions

inactive
Organization: NEN
Publication Date: 1 September 2006
Status: inactive
Page Count: 29
ICS Code (Other tyres): 83.160.99
scope:

ISO 4250 consists of three parts (see the Foreword) laying down the technical elements relating to designation and dimensions of tyres and rims for earth-movers; it also gives load tables for these tyres. This part of ISO 4250 specifies designations and dimensions for earth-mover tyres, and gives the recommended rims primarily intended for earth-moving machinery as defined in ISO 6165.

Document History

April 1, 2023
Earth mover tyres and rims - Part 1: Tyre designation and dimensions
This document specifies designations and dimensions for earth-mover tyres and gives the recommended rims primarily intended for earth-moving machinery as defined in ISO 6165.
November 1, 2017
Earth-mover tyres and rims - Part 1: Tyre designation and dimensions
NEN-ISO 4250-1 specifies designations and dimensions for earth-mover tyres and gives the recommended rims primarily intended for earth-moving machinery as defined in ISO 6165. The ISO 4250 series...
June 1, 2014
Earth-mover tyres and rims - Part 1: Tyre designation and dimensions
NEN-ISO 4250-1 consists of three parts laying down the technical elements relating to designation and dimensions of tyres and rims for earth-movers; it also gives load tables for these tyres. This...
NEN-ISO 4250-1
September 1, 2006
Earth-mover tyres and rims - Part 1: Tyre designation and dimensions
ISO 4250 consists of three parts (see the Foreword) laying down the technical elements relating to designation and dimensions of tyres and rims for earth-movers; it also gives load tables for these...
February 1, 1997
Earth-mover tyres and rims - Part 1: Tyre designation and dimensions
This standard consists of three parts laying down the technical elements relating to designation and dimensions of tyres and rims for earth-movers;it also gives load tables for these tyres.
Advertisement