NEN-ISO 4250-1
Earth-mover tyres and rims - Part 1: Tyre designation and dimensions
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2014 |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Other tyres): | 83.160.99 |
scope:
NEN-ISO 4250-1 consists of three parts laying down the technical elements relating to designation and dimensions of tyres and rims for earth-movers; it also gives load tables for these tyres. This part of ISO 4250 specifies designations and dimensions for earth-mover tyres and gives the recommended rims primarily intended for earth-moving machinery as defined in ISO 6165.
Document History
April 1, 2023
Earth mover tyres and rims - Part 1: Tyre designation and dimensions
This document specifies designations and dimensions for earth-mover tyres and gives the recommended rims primarily intended for earth-moving machinery as defined in ISO 6165.
November 1, 2017
Earth-mover tyres and rims - Part 1: Tyre designation and dimensions
NEN-ISO 4250-1 specifies designations and dimensions for earth-mover tyres and gives the recommended rims primarily intended for earth-moving machinery as defined in ISO 6165. The ISO 4250 series...
NEN-ISO 4250-1
June 1, 2014
Earth-mover tyres and rims - Part 1: Tyre designation and dimensions
NEN-ISO 4250-1 consists of three parts laying down the technical elements relating to designation and dimensions of tyres and rims for earth-movers; it also gives load tables for these tyres. This...
September 1, 2006
Earth-mover tyres and rims - Part 1: Tyre designation and dimensions
ISO 4250 consists of three parts (see the Foreword) laying down the technical elements relating to designation and dimensions of tyres and rims for earth-movers; it also gives load tables for these...
February 1, 1997
Earth-mover tyres and rims - Part 1: Tyre designation and dimensions
This standard consists of three parts laying down the technical elements relating to designation and dimensions of tyres and rims for earth-movers;it also gives load tables for these tyres.