NEN-ISO 4250-1

Earth-mover tyres and rims - Part 1: Tyre designation and dimensions

inactive
Organization: NEN
Publication Date: 1 November 2017
Status: inactive
ICS Code (Other tyres): 83.160.99
scope:

NEN-ISO 4250-1 specifies designations and dimensions for earth-mover tyres and gives the recommended rims primarily intended for earth-moving machinery as defined in ISO 6165. The ISO 4250 series consists of three parts which specify the technical elements relating to designation and dimensions of tyres and rims for earth-movers; it also gives load tables for these tyres.

Document History

April 1, 2023
Earth mover tyres and rims - Part 1: Tyre designation and dimensions
This document specifies designations and dimensions for earth-mover tyres and gives the recommended rims primarily intended for earth-moving machinery as defined in ISO 6165.
NEN-ISO 4250-1
November 1, 2017
Earth-mover tyres and rims - Part 1: Tyre designation and dimensions
NEN-ISO 4250-1 specifies designations and dimensions for earth-mover tyres and gives the recommended rims primarily intended for earth-moving machinery as defined in ISO 6165. The ISO 4250 series...
June 1, 2014
Earth-mover tyres and rims - Part 1: Tyre designation and dimensions
NEN-ISO 4250-1 consists of three parts laying down the technical elements relating to designation and dimensions of tyres and rims for earth-movers; it also gives load tables for these tyres. This...
September 1, 2006
Earth-mover tyres and rims - Part 1: Tyre designation and dimensions
ISO 4250 consists of three parts (see the Foreword) laying down the technical elements relating to designation and dimensions of tyres and rims for earth-movers; it also gives load tables for these...
February 1, 1997
Earth-mover tyres and rims - Part 1: Tyre designation and dimensions
This standard consists of three parts laying down the technical elements relating to designation and dimensions of tyres and rims for earth-movers;it also gives load tables for these tyres.
Advertisement