NEN-EN 13599
Copper and copper alloys - Copper plate, sheet and strip for electrical purposes
| Organization: | NEN |
| Publication Date: | 1 April 2002 |
| Status: | inactive |
| Page Count: | 25 |
| ICS Code (Copper products): | 77.150.30 |
scope:
Specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper plate, sheet and strip for electrical purpose with thicknesses from 0,05 mm up to and including 25 mm and width from 10 mm up to and including 1250 mm. The sampling procedures, the methods of test for verification of conformity to the requirements of this standard, and the delivery conditions are also specified.
Document History