NEN-EN 13599

Copper and copper alloys - Copper plate, sheet and strip for electrical purposes

inactive
Organization: NEN
Publication Date: 1 May 2013
Status: inactive
Page Count: 23
ICS Code (Copper products): 77.150.30
scope:

NEN-EN 13599 specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper plate, sheet and strip for electrical purposes with thicknesses from 0,05 mm up to and including 25 mm and widths from 10 mm up to and including 1 250 mm. The sampling procedures and the methods of test for verification of conformity to the requirements of this European Standard are also specified.

Document History

January 1, 2015
Copper and copper alloys - Copper plate, sheet and strip for electrical purposes
NEN-EN 13599 specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper plate, sheet and strip for electrical purposes with...
NEN-EN 13599
May 1, 2013
Copper and copper alloys - Copper plate, sheet and strip for electrical purposes
NEN-EN 13599 specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper plate, sheet and strip for electrical purposes with...
April 1, 2002
Copper and copper alloys - Copper plate, sheet and strip for electrical purposes
Specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper plate, sheet and strip for electrical purpose with thicknesses from...
July 1, 1999
Copper and copper alloys - Copper plate, sheet and strip for electrical purposes
Specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper plate, sheet and strip for electrical purpose with thicknesses from...
Advertisement