NEN-EN 13599

Copper and copper alloys - Copper plate, sheet and strip for electrical purposes

inactive
Organization: NEN
Publication Date: 1 July 1999
Status: inactive
Page Count: 23
ICS Code (Copper products): 77.150.30
scope:

Specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper plate, sheet and strip for electrical purpose with thicknesses from 0,05 mm up to and including 25 mm and width from 10 mm up to and including 1250 mm. The sampling procedures, the methods of test for verification of conformity to the requirements of this standard, and the delivery conditions are also specified.

Document History

January 1, 2015
Copper and copper alloys - Copper plate, sheet and strip for electrical purposes
NEN-EN 13599 specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper plate, sheet and strip for electrical purposes with...
May 1, 2013
Copper and copper alloys - Copper plate, sheet and strip for electrical purposes
NEN-EN 13599 specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper plate, sheet and strip for electrical purposes with...
April 1, 2002
Copper and copper alloys - Copper plate, sheet and strip for electrical purposes
Specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper plate, sheet and strip for electrical purpose with thicknesses from...
NEN-EN 13599
July 1, 1999
Copper and copper alloys - Copper plate, sheet and strip for electrical purposes
Specifies the composition, property requirements including electrical properties, and tolerances on dimensions and form for copper plate, sheet and strip for electrical purpose with thicknesses from...
Advertisement