NEN-EN-IEC 60317-38/A1
Specifications for particular types of winding wires - Part 38: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200, with a bonding layer
inactive
| Organization: | NEN |
| Publication Date: | 1 February 1998 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Wires): | 29.060.10 |
Document History
March 1, 2014
Specifications for particular types of winding wires - Part 38: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round copper wire, class 200, with a bonding layer
NEN-EN-IEC 60317-38 specifies the requirements of enamelled round copper winding wire of class 200 with a triple coating. The underlying coating is based on polyester or polyesterimide resin, which...
March 1, 2000
Specifications for particular types of winding wires - Part 38: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200, with a bonding layer
A description is not available for this item.
NEN-EN-IEC 60317-38/A1
February 1, 1998
Specifications for particular types of winding wires - Part 38: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200, with a bonding layer
A description is not available for this item.