NEN-EN-IEC 60317-38

Specifications for particular types of winding wires - Part 38: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round copper wire, class 200, with a bonding layer

active, Most Current
Organization: NEN
Publication Date: 1 March 2014
Status: active
Page Count: 24
ICS Code (Wires): 29.060.10
scope:

NEN-EN-IEC 60317-38 specifies the requirements of enamelled round copper winding wire of class 200 with a triple coating. The underlying coating is based on polyester or polyesterimide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The secondary coating is based on polyamide-imide resin. The third coating is a bonding layer based on a thermoplastic or thermosetting resin. The range of nominal conductor diameters covered by this part is: - Grade 1B: 0,050 mm up to and including 1,600 mm; - Grade 2B: 0,050 mm up to and including 1,600 mm. The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-1:2013.

Document History

NEN-EN-IEC 60317-38
March 1, 2014
Specifications for particular types of winding wires - Part 38: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round copper wire, class 200, with a bonding layer
NEN-EN-IEC 60317-38 specifies the requirements of enamelled round copper winding wire of class 200 with a triple coating. The underlying coating is based on polyester or polyesterimide resin, which...
March 1, 2000
Specifications for particular types of winding wires - Part 38: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200, with a bonding layer
A description is not available for this item.
February 1, 1998
Specifications for particular types of winding wires - Part 38: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200, with a bonding layer
A description is not available for this item.

References

Advertisement