NEN-EN-IEC 60317-38/A2

Specifications for particular types of winding wires - Part 38: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200, with a bonding layer

inactive
Organization: NEN
Publication Date: 1 March 2000
Status: inactive
Page Count: 12
ICS Code (Wires): 29.060.10

Document History

March 1, 2014
Specifications for particular types of winding wires - Part 38: Polyester or polyesterimide overcoated with polyamide-imide, enamelled round copper wire, class 200, with a bonding layer
NEN-EN-IEC 60317-38 specifies the requirements of enamelled round copper winding wire of class 200 with a triple coating. The underlying coating is based on polyester or polyesterimide resin, which...
NEN-EN-IEC 60317-38/A2
March 1, 2000
Specifications for particular types of winding wires - Part 38: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200, with a bonding layer
A description is not available for this item.
February 1, 1998
Specifications for particular types of winding wires - Part 38: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200, with a bonding layer
A description is not available for this item.
Advertisement