NEN-EN-ISO 12180-2

Geometrical product specifications (GPS) - Cylindricity - Part 2: Specification operators

active, Most Current
Organization: NEN
Publication Date: 1 April 2011
Status: active
Page Count: 28
ICS Code (Properties of surfaces): 17.040.20
scope:

This part of ISO 12180 defines the terms and concepts related to cylindricity of individual complete integral features only.

Document History

NEN-EN-ISO 12180-2
April 1, 2011
Geometrical product specifications (GPS) - Cylindricity - Part 2: Specification operators
This part of ISO 12180 defines the terms and concepts related to cylindricity of individual complete integral features only.
June 1, 2009
Geometrical product specifications (GPS) - Cylindricity - Part 2: Specification operators
This part of ISO 12180 defines the terms and concepts related to cylindricity of individual complete integral features only.
January 1, 2000
Geometrical Product Specifications (GPS) - Cylindricity - Part 2: Specification operators
Specifies the complete specification operator for cylindricity i.e. geometrical characteristics of features of type cylinder. It also specifies the default specification operator for cylindricity and...

References

Advertisement