NEN-EN-ISO 12180-2
Geometrical product specifications (GPS) - Cylindricity - Part 2: Specification operators
inactive
| Organization: | NEN |
| Publication Date: | 1 June 2009 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Properties of surfaces): | 17.040.20 |
scope:
This part of ISO 12180 defines the terms and concepts related to cylindricity of individual complete integral features only.
Document History
April 1, 2011
Geometrical product specifications (GPS) - Cylindricity - Part 2: Specification operators
This part of ISO 12180 defines the terms and concepts related to cylindricity of individual complete integral features only.
NEN-EN-ISO 12180-2
June 1, 2009
Geometrical product specifications (GPS) - Cylindricity - Part 2: Specification operators
This part of ISO 12180 defines the terms and concepts related to cylindricity of individual complete integral features only.
January 1, 2000
Geometrical Product Specifications (GPS) - Cylindricity - Part 2: Specification operators
Specifies the complete specification operator for cylindricity i.e. geometrical characteristics of features of type cylinder. It also specifies the default specification operator for cylindricity and...