NEN-EN-ISO 12180-2
Geometrical Product Specifications (GPS) - Cylindricity - Part 2: Specification operators
inactive
| Organization: | NEN |
| Publication Date: | 1 January 2000 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Properties of surfaces): | 17.040.20 |
scope:
Specifies the complete specification operator for cylindricity i.e. geometrical characteristics of features of type cylinder. It also specifies the default specification operator for cylindricity and straightness of a median line or the generatrix of a cylinder specified using the basic ISO tolerance indication for cylindricity and straightness according to ISO 1101.
Document History
April 1, 2011
Geometrical product specifications (GPS) - Cylindricity - Part 2: Specification operators
This part of ISO 12180 defines the terms and concepts related to cylindricity of individual complete integral features only.
June 1, 2009
Geometrical product specifications (GPS) - Cylindricity - Part 2: Specification operators
This part of ISO 12180 defines the terms and concepts related to cylindricity of individual complete integral features only.
NEN-EN-ISO 12180-2
January 1, 2000
Geometrical Product Specifications (GPS) - Cylindricity - Part 2: Specification operators
Specifies the complete specification operator for cylindricity i.e. geometrical characteristics of features of type cylinder. It also specifies the default specification operator for cylindricity and...