NEN-EN-ISO 3882
Metallic and other inorganic coatings - Review of methods of measurement of thickness
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2003 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Metallic coatings): | 25.220.40 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This International Standard reviews methods for measuring the thickness of metallic and other inorganic coatings on both metallic and non-metallic substrates (see Tables 1, 2 and 3). It is limited to tests already specified, or to be specified, in International Standards, and excludes certain tests that are used for special applications.
Document History
NEN-EN-ISO 3882
June 1, 2003
Metallic and other inorganic coatings - Review of methods of measurement of thickness
This International Standard reviews methods for measuring the thickness of metallic and other inorganic coatings on both metallic and non-metallic substrates (see Tables 1, 2 and 3). It is limited to...
January 1, 2000
Metallic and other inorganic coatings - Review of methods of measurement of thickness
This International Standard reviews methods for measuring the thickness of metallic and other inorganic coatings on both metallic and non-metallic substrates (see Tables 1, 2 and 3). It is limited to...
December 1, 1994
Metallic and other non-organic coatings - Review of methods of measurement of thickness
Applies to both metallic and non-metallic substrates. It is limited to tests already specified, or to be specified, in standards, and excludes certain tests which are employed for special...