NEN-EN-ISO 3882

Metallic and other inorganic coatings - Review of methods of measurement of thickness

inactive
Organization: NEN
Publication Date: 1 January 2000
Status: inactive
Page Count: 16
ICS Code (Metallic coatings): 25.220.40
ICS Code (Surface treatment): 25.220.20
scope:

This International Standard reviews methods for measuring the thickness of metallic and other inorganic coatings on both metallic and non-metallic substrates (see Tables 1, 2 and 3). It is limited to tests already specified, or to be specified, in International Standards, and excludes certain tests that are used for special applications.

Document History

June 1, 2003
Metallic and other inorganic coatings - Review of methods of measurement of thickness
This International Standard reviews methods for measuring the thickness of metallic and other inorganic coatings on both metallic and non-metallic substrates (see Tables 1, 2 and 3). It is limited to...
NEN-EN-ISO 3882
January 1, 2000
Metallic and other inorganic coatings - Review of methods of measurement of thickness
This International Standard reviews methods for measuring the thickness of metallic and other inorganic coatings on both metallic and non-metallic substrates (see Tables 1, 2 and 3). It is limited to...
December 1, 1994
Metallic and other non-organic coatings - Review of methods of measurement of thickness
Applies to both metallic and non-metallic substrates. It is limited to tests already specified, or to be specified, in standards, and excludes certain tests which are employed for special...
Advertisement