NEN-EN-ISO 3882

Metallic and other non-organic coatings - Review of methods of measurement of thickness

inactive
Organization: NEN
Publication Date: 1 December 1994
Status: inactive
Page Count: 14
ICS Code (Metallic coatings): 25.220.40
scope:

Applies to both metallic and non-metallic substrates. It is limited to tests already specified, or to be specified, in standards, and excludes certain tests which are employed for special applications. Includes five non-destructive methods and four destructive methods.

Document History

June 1, 2003
Metallic and other inorganic coatings - Review of methods of measurement of thickness
This International Standard reviews methods for measuring the thickness of metallic and other inorganic coatings on both metallic and non-metallic substrates (see Tables 1, 2 and 3). It is limited to...
January 1, 2000
Metallic and other inorganic coatings - Review of methods of measurement of thickness
This International Standard reviews methods for measuring the thickness of metallic and other inorganic coatings on both metallic and non-metallic substrates (see Tables 1, 2 and 3). It is limited to...
NEN-EN-ISO 3882
December 1, 1994
Metallic and other non-organic coatings - Review of methods of measurement of thickness
Applies to both metallic and non-metallic substrates. It is limited to tests already specified, or to be specified, in standards, and excludes certain tests which are employed for special...
Advertisement