NEN-ISO 8132
Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) medium and 25 MPa (250 bar) series - Mounting dimensions for accessories
| Organization: | NEN |
| Publication Date: | 1 December 1995 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
Lays down the dimensions required for the interchangeability of accessories. They have been designed specifically for use with cylinders manufactured in accordance with ISO 6020-1 and ISO 6022, but this does not limit their application. Covers the following accessories; rod clevis (figure 1, table 1; rod flanges (figure 2, table 2); clevis bracket, form A (figure 3, table 3); clevis bracket, form B (figure 4, table 4); trunnion bracket (figure 5, table 5); pivot pin (figure 6, table 6). Applies to the dimensional criteria of products. Does not apply to their functional characteristics.
Document History