NEN-ISO 8132

Hydraulic fluid power - Mounting dimensions for accessories for single rod cylinders, 16 MPa (160 bar) medium and 25 MPa (250 bar) series

active, Most Current
Organization: NEN
Publication Date: 1 May 2022
Status: active
Page Count: 26
ICS Code (Cylinders): 23.100.20
scope:

This document specifies the mounting dimensions required for the interchangeability of accessories for 16 MPa (160 bar) medium series cylinders in accordance with ISO 6020-1 and for 25 MPa (250 bar) series cylinders in accordance with ISO 6022. The accessories have been designed specifically for use with cylinders manufactured in accordance with ISO 6020-1 and ISO 6022, but this does not limit their application1).

This document covers the following accessories, identified in accordance with ISO 6099:

- AP2 - rod clevis, female thread (see Figure 1 and Table 1);

- AF3 - rod flange, circular (see Figure 2 and Table 2);

- AB4 - clevis bracket, straight (see Figure 3 and Table 3); 

- AB3 - clevis bracket, in angle (see Figure 4 and Table 4);

- AT4 - trunnion bracket (see Figure 5 and Table 5);

- AA4-R - pivot pin, plain bearing (snap ring type) (see Figure 6 and Table 6);

- AA4-S - pivot pin, plain bearing (split pin type) (see Figure 7 and Table 7);

- AA6-R - pivot pin, spherical bearing (snap ring type) (see Figure 6 and Table 6);

- AA6-S - pivot pin, spherical bearing (split pin type) (see Figure 7 and Table 7);

- AP6 - rod eye spherical, female thread (see Figure 8 and Table 8);

- AP4 - rod eye plain, female thread (see Figure 9 and Table 9).

These accessories are used on hydraulic cylinders for mechanically transmitting the cylinder force. The design of these accessories is based on the maximum forces resulting from the specified internal diameters of the cylinders and pressures according to ISO 3320 and ISO 2944.

This document applies only to the dimensional criteria of products manufactured in conformity with this document; it does not apply to their functional characteristics.

1) 1 bar = 0,1 MPa = 105 Pa; 1 MPa = 1 N/mm2.

Document History

NEN-ISO 8132
May 1, 2022
Hydraulic fluid power - Mounting dimensions for accessories for single rod cylinders, 16 MPa (160 bar) medium and 25 MPa (250 bar) series
This document specifies the mounting dimensions required for the interchangeability of accessories for 16 MPa (160 bar) medium series cylinders in accordance with ISO 6020-1 and for 25 MPa (250 bar)...
February 1, 2006
Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) medium and 25 MPa (250 bar) series - Mounting dimensions for accessories
This International Standard lays down the mounting dimensions required for the interchangeability of accessories for the 16 MPa [160 bar1)] medium series cylinders in accordance with ISO 6020-1 and...
December 1, 1995
Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) medium and 25 MPa (250 bar) series - Mounting dimensions for accessories
Lays down the dimensions required for the interchangeability of accessories. They have been designed specifically for use with cylinders manufactured in accordance with ISO 6020-1 and ISO 6022, but...

References

Advertisement