NEN-ISO 8132
Hydraulic fluid power - Single rod cylinders, 16 MPa (160 bar) medium and 25 MPa (250 bar) series - Mounting dimensions for accessories
| Organization: | NEN |
| Publication Date: | 1 February 2006 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Cylinders): | 23.100.20 |
scope:
This International Standard lays down the mounting dimensions required for the interchangeability of accessories for the 16 MPa [160 bar1)] medium series cylinders in accordance with ISO 6020-1 and for the 25 MPa (250 bar) series cylinders in accordance with ISO 6022. The accessories have been designed specifically for use with cylinders manufactured in accordance with ISO 6020-1 and ISO 6022, but this does not limit their application.
Document History