NEN-EN 15786

Animal feeding stuffs - Isolation and enumeration of Pediococcus spp

inactive
Organization: NEN
Publication Date: 1 April 2008
Status: inactive
Page Count: 18
ICS Code (Animal feeding stuffs): 65.120
scope:

This European Standard defines general rules for the enumeration of probiotic pediococci in feed samples (additives, premixtures and feeding stuffs) that contain pediococci as a single bacterial component or in a mixture with other microorganisms. This standard is not applicable for mineral feeds which are defined as complementary feeding stuffs composed mainly of minerals and containing at least 40% crude ash (Council Directive 79/373/EEC) [3]. There are different categories of feed samples: a) Additives containing about 1010 (colony forming units) CFU/g b) Premixtures containing about 108 CFU/g c) Feeds, meal or pellets, which contain about 106 CFU/g and include complete feeding stuffs, and milk replacers. The detection limit is as defined in EN ISO 7218.

Document History

December 1, 2021
Animal feeding stuffs: Methods of sampling and analysis - Detection and enumeration of Pediococcus spp. used as feed additive
This document specifies general rules for the enumeration of pediococci in feeding stuffs (additives, premixtures and compound feeds excluding mineral feeds) that contain pediococci as a single...
February 1, 2020
Animal feeding stuffs: Methods of sampling and analysis - Isolation and enumeration of Pediococcus spp.
This document defines general rules for the enumeration of pediococci in feeding stuffs (additives, premixtures and compound feeds excluding mineral feeds) that contain pediococci as a single...
September 1, 2009
Animal feeding stuffs - Isolation and enumeration of Pediococcus spp.
This European Standard defines general rules for the enumeration of probiotic pediococci in feed samples (additives, premixtures and feeding stuffs) that contain pediococci as a single bacterial...
NEN-EN 15786
April 1, 2008
Animal feeding stuffs - Isolation and enumeration of Pediococcus spp
This European Standard defines general rules for the enumeration of probiotic pediococci in feed samples (additives, premixtures and feeding stuffs) that contain pediococci as a single bacterial...
Advertisement