NEN-EN 15786
Animal feeding stuffs - Isolation and enumeration of Pediococcus spp.
| Organization: | NEN |
| Publication Date: | 1 September 2009 |
| Status: | inactive |
| Page Count: | 21 |
| ICS Code (Animal feeding stuffs): | 65.120 |
scope:
This European Standard defines general rules for the enumeration of probiotic pediococci in feed samples (additives, premixtures and feeding stuffs) that contain pediococci as a single bacterial component or in a mixture with other microorganisms. This standard is not applicable for mineral feeds which are defined as complementary feeding stuffs composed mainly of minerals and containing at least 40% crude ash (Council Directive 79/373/EEC) [3]. There are different categories of feed samples: a) Additives containing about 1010 (colony forming units) CFU/g b) Premixtures containing about 108 CFU/g c) Feeds, meal or pellets, which contain about 106 CFU/g and include complete feeding stuffs, and milk replacers. The detection limit is as defined in EN ISO 7218.
Document History