NEN-EN 15786

Animal feeding stuffs: Methods of sampling and analysis - Isolation and enumeration of Pediococcus spp.

inactive
Organization: NEN
Publication Date: 1 February 2020
Status: inactive
Page Count: 24
ICS Code (Animal feeding stuffs): 65.120
scope:

This document defines general rules for the enumeration of pediococci in feeding stuffs (additives, premixtures and compound feeds excluding mineral feeds) that contain pediococci as a single microorganism component or in a mixture with other microorganisms. Applying the method to compound feeds with critical amounts of copper demands a special procedure (see Annex A). The document is not applicable to mineral feeds which are defined as complementary feeding stuffs composed mainly of minerals and containing at least 40 % crude ash (Regulation R767/2009) [3].

There are different categories of feed samples:

a) Additives containing about 1010 (colony forming units) CFU/g;

b) Premixtures containing about 1011 CFU/kg;

c) Compound feeds, meal or pellets, which contain about 109 CFU/kg.

The detection limit is as defined in EN ISO 7218.

Document History

December 1, 2021
Animal feeding stuffs: Methods of sampling and analysis - Detection and enumeration of Pediococcus spp. used as feed additive
This document specifies general rules for the enumeration of pediococci in feeding stuffs (additives, premixtures and compound feeds excluding mineral feeds) that contain pediococci as a single...
NEN-EN 15786
February 1, 2020
Animal feeding stuffs: Methods of sampling and analysis - Isolation and enumeration of Pediococcus spp.
This document defines general rules for the enumeration of pediococci in feeding stuffs (additives, premixtures and compound feeds excluding mineral feeds) that contain pediococci as a single...
September 1, 2009
Animal feeding stuffs - Isolation and enumeration of Pediococcus spp.
This European Standard defines general rules for the enumeration of probiotic pediococci in feed samples (additives, premixtures and feeding stuffs) that contain pediococci as a single bacterial...
April 1, 2008
Animal feeding stuffs - Isolation and enumeration of Pediococcus spp
This European Standard defines general rules for the enumeration of probiotic pediococci in feed samples (additives, premixtures and feeding stuffs) that contain pediococci as a single bacterial...

References

Advertisement