NEN-ISO 8009/A1

Mechanical contraceptives - Reusable natural and silicone rubber contraceptive diaphragms - Requirements and tests

inactive
Organization: NEN
Publication Date: 1 February 2012
Status: inactive
Page Count: 8
ICS Code (Birth control. Mechanical contraceptives): 11.200

Document History

December 1, 2014
Mechanical contraceptives - Reusable natural and silicone rubber contraceptive diaphragms - Requirements and tests
NEN-ISO 8009 specifies the minimum requirements and test methods to be used for reusable diaphragms made from natural rubber and silicone rubber. These diaphragms are intended for contraceptive use....
NEN-ISO 8009/A1
February 1, 2012
Mechanical contraceptives - Reusable natural and silicone rubber contraceptive diaphragms - Requirements and tests
A description is not available for this item.
September 1, 2004
Mechanical contraceptives - Reusable natural and silicone rubber contraceptive diaphragms - Requirements and tests
This International Standard specifies the minimum requirements and test methods to be used for reusable diaphragms made from natural rubber and silicone rubber. These diaphragms are intended for...
Advertisement