NEN-ISO 8009

Mechanical contraceptives - Reusable natural and silicone rubber contraceptive diaphragms - Requirements and tests

active, Most Current
Organization: NEN
Publication Date: 1 December 2014
Status: active
Page Count: 37
ICS Code (Birth control. Mechanical contraceptives): 11.200
scope:

NEN-ISO 8009 specifies the minimum requirements and test methods to be used for reusable diaphragms made from natural rubber and silicone rubber. These diaphragms are intended for contraceptive use. This International Standard is not applicable to other vaginal contraceptive barriers, such as those known as cervical caps, vaginal sponges, and vaginal sheaths.

Document History

NEN-ISO 8009
December 1, 2014
Mechanical contraceptives - Reusable natural and silicone rubber contraceptive diaphragms - Requirements and tests
NEN-ISO 8009 specifies the minimum requirements and test methods to be used for reusable diaphragms made from natural rubber and silicone rubber. These diaphragms are intended for contraceptive use....
February 1, 2012
Mechanical contraceptives - Reusable natural and silicone rubber contraceptive diaphragms - Requirements and tests
A description is not available for this item.
September 1, 2004
Mechanical contraceptives - Reusable natural and silicone rubber contraceptive diaphragms - Requirements and tests
This International Standard specifies the minimum requirements and test methods to be used for reusable diaphragms made from natural rubber and silicone rubber. These diaphragms are intended for...
Advertisement