NEN-ISO 8009
Mechanical contraceptives - Reusable natural and silicone rubber contraceptive diaphragms - Requirements and tests
inactive
| Organization: | NEN |
| Publication Date: | 1 September 2004 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Birth control. Mechanical contraceptives): | 11.200 |
scope:
This International Standard specifies the minimum requirements and test methods to be used for reusable diaphragms made from natural rubber and silicone rubber. These diaphragms are intended for contraceptive use. This International Standard is not applicable to other vaginal contraceptive barriers, such as those known as cervical caps, vaginal sponges and vaginal sheaths.
Document History
December 1, 2014
Mechanical contraceptives - Reusable natural and silicone rubber contraceptive diaphragms - Requirements and tests
NEN-ISO 8009 specifies the minimum requirements and test methods to be used for reusable diaphragms made from natural rubber and silicone rubber. These diaphragms are intended for contraceptive use....
February 1, 2012
Mechanical contraceptives - Reusable natural and silicone rubber contraceptive diaphragms - Requirements and tests
A description is not available for this item.
NEN-ISO 8009
September 1, 2004
Mechanical contraceptives - Reusable natural and silicone rubber contraceptive diaphragms - Requirements and tests
This International Standard specifies the minimum requirements and test methods to be used for reusable diaphragms made from natural rubber and silicone rubber. These diaphragms are intended for...