NEN-EN 508-1
Roofing products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 1: Steel
| Organization: | NEN |
| Publication Date: | 1 June 1996 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Roofs): | 91.060.20 |
scope:
Specifies requirements for self supporting roofing products for discontinuous laying made from steel sheet with or without additional metallic or/and organic coatings. This Standard establishes the general characteristics, definitions, classifications and labelling for the products, together with requirements for the materials from which the products can be manufactured, and is intended to be used either by the manufacturer to ensure that his products comply with the requirements before they are despatched from the factory or by the purchaser to verify that the products comply when purchased. It specifies the requirements for products which enable them to meet all normal service conditions.
Document History