NEN-EN 508-1

Roofing products from metal sheet - Self-supporting products of steel, aluminium or stainless steel sheet - Part 1: Steel

inactive
Organization: NEN
Publication Date: 1 September 1991
Status: inactive
ICS Code (Roofs): 91.060.20
scope:

Specifies requirements for self supporting roofing products for discontinuous laying made from steel sheet with or without additional metallic or/and organic coatings. This Standard establishes the general characteristics, definitions, classifications and labelling for the products, together with requirements for the materials from which the products can be manufactured, and is intended to be used either by the manufacturer to ensure that his products comply with the requirements before they are despatched from the factory or by the purchaser to verify that the products comply when purchased. It specifies the requirements for products which enable them to meet all normal service conditions.

Document History

October 1, 2021
Roofing and cladding products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 1: Steel
This part of EN 508 specifies requirements for self-supporting roofing, covering, wall cladding, lining, liner tray and tile products for discontinuous laying made from metallic coated steel sheet...
April 1, 2020
Roofing and cladding products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 1: Steel
This part of EN 508 specifies requirements for self-supporting roofing, covering, wall cladding, lining, liner tray and tile products for discontinuous laying made from metallic coated steel sheet...
June 1, 2014
Roofing and cladding products from metal sheet - Specification for self-supporting of steel, aluminium or stainless steel sheet - Part 1: Steel
NEN-EN 508-1 specifies requirements for self-supporting roofing, covering, wall cladding, lining, liner trays and tiles products for discontinuous laying made from metallic coated steel sheet with or...
September 1, 2013
Roofing and cladding products from metal sheet - Specification for self-supporting of steel, aluminium or stainless steel sheet - Part 1: Steel
NEN-EN 508-1 specifies requirements for self-supporting roofing, covering, wall cladding, lining, liner trays and tiles products for discontinuous laying made from metallic coated steel sheet with or...
July 1, 2008
Roofing products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 1: Steel
This Part of EN 508 specifies requirements for self-supporting roofing products for discontinuous laying made from metallic coated steel sheet with or without additional organic coatings. The...
December 1, 2007
Roofing products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 1: Steel
This Part of EN 508 specifies requirements for self-supporting roofing products for discontinuous laying made from metallic coated steel sheet with or without additional organic coatings. The...
October 1, 2000
Roofing products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 1: Steel
Specifies requirements for self supporting roofing products for discontinuous laying made from steel sheet with or without additional metallic or/and organic coatings. This Standard establishes the...
June 1, 1996
Roofing products from metal sheet - Specification for self-supporting products of steel, aluminium or stainless steel sheet - Part 1: Steel
Specifies requirements for self supporting roofing products for discontinuous laying made from steel sheet with or without additional metallic or/and organic coatings. This Standard establishes the...
NEN-EN 508-1
September 1, 1991
Roofing products from metal sheet - Self-supporting products of steel, aluminium or stainless steel sheet - Part 1: Steel
Specifies requirements for self supporting roofing products for discontinuous laying made from steel sheet with or without additional metallic or/and organic coatings. This Standard establishes the...
Advertisement