NEN-EN 508-1
Roofing and cladding products from metal sheet - Specification for self-supporting of steel, aluminium or stainless steel sheet - Part 1: Steel
| Organization: | NEN |
| Publication Date: | 1 September 2013 |
| Status: | inactive |
| Page Count: | 49 |
| ICS Code (Roofs): | 91.060.20 |
scope:
NEN-EN 508-1 specifies requirements for self-supporting roofing, covering, wall cladding, lining, liner trays and tiles products for discontinuous laying made from metallic coated steel sheet with or without additional organic coatings. Sheets intended to be used with insulation and membranes are also covered. This European Standard establishes general characteristics, definitions, classifications and labelling for the products, together with requirements for the materials from which the products can be manufactured. It is intended to be used either by manufacturers to ensure that their products comply with the requirements or by purchasers to verify that the products comply when purchased before they are despatched from the factory. It specifies the requirements for products which enable them to meet all normal service conditions. This European Standard applies to all discontinuously laid self-supporting external profiled sheets for roofing covering, wall cladding, lining and liner trays with the exception of tiles with a surface area less than 1 m2 and produced by stamping. These profiled sheets are designed to keep wind, rain and snow out of the building and to transfer any resultant loads and infrequent maintenance loads to the structure. This European Standard does not cover products for structural purposes, i.e. it does cover products used in constructions of Class III (according to EN 1993-1-3), it does not cover products used in constructions of Classes I and II (according to EN 1993-1-3) intended to contribute to the global or partial stability of the building structure by providing racking resistance or resistance to permanent static loads (excluding self-weight of the metal sheet). No requirements for supporting construction, design of roof, cladding, lining, tile system and execution of connections and flashings are included.
Document History