NEN-EN-ISO 11073-10101
Health informatics - Point-of-care medical device communications - Part 10101: Nomenclature
| Organization: | NEN |
| Publication Date: | 1 November 2003 |
| Status: | inactive |
| ICS Code (Information technology (Vocabularies)): | 01.040.35 |
| ICS Code (IT applications in health care technology): | 35.240.80 |
scope:
The scope of this standard is nomenclature architecture for point-of-care (POC) medical device communication (MDC). It consists of three parts: the body of the standard, which defines the overall architecture of the organization and relationships among nomenclature components; normative Annex A and Annex B, which provide specifications of semantics and syntaxes, respectively; and informative Annex C, the bibliography. This standard is intended for use within the context of IEEE Std 1073, 1 which sets out the relationship between this and other documents in the POC MDC series.
Document History