NEN-EN-ISO 11073-10101/A1

Health informatics - Point-of-care medical device communication - Part 10101: Nomenclature - Amendment 1: Additional definitions

inactive
Organization: NEN
Publication Date: 1 December 2017
Status: inactive
ICS Code (Information technology (Vocabularies)): 01.040.35
ICS Code (IT applications in health care technology): 35.240.80

Document History

November 1, 2020
Health informatics - Device interoperability - Part 10101: Point-of-care medical device communication - Nomenclature
This standard defines a nomenclature for communication of information from point-of-care medical devices. Primary emphasis is placed on acute care medical devices and patient vital signs information....
NEN-EN-ISO 11073-10101/A1
December 1, 2017
Health informatics - Point-of-care medical device communication - Part 10101: Nomenclature - Amendment 1: Additional definitions
A description is not available for this item.
September 1, 2005
Health informatics - Point-of-care medical device communication - Part 10101: Nomenclature
The scope of this standard is nomenclature architecture for point-of-care (POC) medical device communication (MDC). It consists of three parts: the body of the standard, which defines the overall...
November 1, 2003
Health informatics - Point-of-care medical device communications - Part 10101: Nomenclature
The scope of this standard is nomenclature architecture for point-of-care (POC) medical device communication (MDC). It consists of three parts: the body of the standard, which defines the overall...
Advertisement